TT Electronics Res, Auto, Thin Film, Jumper, 0204; Resistance Tt Electronics/welwyn OMM02040000000B300

Description
RES, AUTO, THIN FILM, JUMPER, 0204; Resistance:0ohm; Product Range:OMM0204 Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:-; Resistance Tolerance:-; Temperature Coefficient:-; MELF Resistor Case:MELF RoHS Compliant: Yes
Datasheet
Description
RES, AUTO, THIN FILM, JUMPER, 0204; Resistance:0ohm; Product Range:OMM0204 Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:-; Resistance Tolerance:-; Temperature Coefficient:-; MELF Resistor Case:MELF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Auto, Thin Film, Jumper, 0204; Resistance Tt Electronics/welwyn - 24AJ1591 - Newark, An Avnet Company
Chicago, IL, United States
Res, Auto, Thin Film, Jumper, 0204; Resistance Tt Electronics/welwyn
24AJ1591
Res, Auto, Thin Film, Jumper, 0204; Resistance Tt Electronics/welwyn 24AJ1591
RES, AUTO, THIN FILM, JUMPER, 0204; Resistance:0ohm; Product Range:OMM0204 Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:-; Resistance Tolerance:-; Temperature Coefficient:-; MELF Resistor Case:MELF RoHS Compliant: Yes

RES, AUTO, THIN FILM, JUMPER, 0204; Resistance:0ohm; Product Range:OMM0204 Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:-; Resistance Tolerance:-; Temperature Coefficient:-; MELF Resistor Case:MELF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24AJ1591
Product Name Res, Auto, Thin Film, Jumper, 0204; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Resistance Range 0.0 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C561J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers