TT Electronics Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - OHS3120U OHS3120U

Description
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 790889-OHS3120U Series: OHS3100 Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C (TA) Package: 3-SSIP Technology: Hall Effect Output Type: Open Collector Operating Supply Voltage: 4.5 V ~ 24 V Function: Unipolar Switch Test Condition: -40°C ~ 125°C Polarization: South Pole Sensing Range: 45mT Trip, 2.5mT Release Family Name: OHS3120U Categories: Sensors, Transducers Manufacturer Package: TO-92-3 Current - Output (Maximum): 25mA Maximum Supply Current: 7mA Alternative Parts (Cross-Reference): A3161ELT; A3121LLTTR-T; A3251LLTTR; A3250ELT-T; ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 790889-OHS3120U Series: OHS3100 Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C (TA) Package: 3-SSIP Technology: Hall Effect Output Type: Open Collector Operating Supply Voltage: 4.5 V ~ 24 V Function: Unipolar Switch Test Condition: -40°C ~ 125°C Polarization: South Pole Sensing Range: 45mT Trip, 2.5mT Release Family Name: OHS3120U Categories: Sensors, Transducers Manufacturer Package: TO-92-3 Current - Output (Maximum): 25mA Maximum Supply Current: 7mA Alternative Parts (Cross-Reference): A3161ELT; A3121LLTTR-T; A3251LLTTR; A3250ELT-T; ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - OHS3120U - 790889-OHS3120U - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - OHS3120U
790889-OHS3120U
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - OHS3120U 790889-OHS3120U
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 790889-OHS3120U Series: OHS3100 Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C (TA) Package: 3-SSIP Technology: Hall Effect Output Type: Open Collector Operating Supply Voltage: 4.5 V ~ 24 V Function: Unipolar Switch Test Condition: -40°C ~ 125°C Polarization: South Pole Sensing Range: 45mT Trip, 2.5mT Release Family Name: OHS3120U Categories: Sensors, Transducers Manufacturer Package: TO-92-3 Current - Output (Maximum): 25mA Maximum Supply Current: 7mA Alternative Parts (Cross-Reference): A3161ELT; A3121LLTTR-T; A3251LLTTR; A3250ELT-T; ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: TT Electronics/Optek Technology
Win Source Part Number: 790889-OHS3120U
Series: OHS3100
Packaging: Bulk
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 3-SSIP
Technology: Hall Effect
Output Type: Open Collector
Operating Supply Voltage: 4.5 V ~ 24 V
Function: Unipolar Switch
Test Condition: -40°C ~ 125°C
Polarization: South Pole
Sensing Range: 45mT Trip, 2.5mT Release
Family Name: OHS3120U
Categories: Sensors, Transducers
Manufacturer Package: TO-92-3
Current - Output (Maximum): 25mA
Maximum Supply Current: 7mA
Alternative Parts (Cross-Reference): A3161ELT; A3121LLTTR-T; A3251LLTTR; A3250ELT-T;
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
OHS3120U
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) OHS3120U
MAGNETIC SWITCH UNIPOLAR TO92-3

MAGNETIC SWITCH UNIPOLAR TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 790889-OHS3120U OHS3120U
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - OHS3120U Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1162LLETR-T - 908839-A1162LLETR-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 8-eTSSOP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4943C - TLE4943C - Infineon Technologies AG
Specs
Sensor Type Magnetic
Packing Method AMMO-PACK
Standards and Certifications RoHS
View Details
3 suppliers
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details
Specs
Sensor Type Magnetic
View Details