TT Electronics Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - OHN3120U OHN3120U

Description
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 045393-OHN3120U Packaging: Bulk Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 7mA Current - Output (Max): 25mA Sensing Range: 42.5mT Trip, 5mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: TO-92-3 Purpose: Unipolar Switch Supply Voltage - Operating: 4.5 V to 24 V Testing Conditions: -20°C to 85°C Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 045393-OHN3120U Packaging: Bulk Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 7mA Current - Output (Max): 25mA Sensing Range: 42.5mT Trip, 5mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: TO-92-3 Purpose: Unipolar Switch Supply Voltage - Operating: 4.5 V to 24 V Testing Conditions: -20°C to 85°C Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - OHN3120U - 045393-OHN3120U - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - OHN3120U
045393-OHN3120U
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - OHN3120U 045393-OHN3120U
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 045393-OHN3120U Packaging: Bulk Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 7mA Current - Output (Max): 25mA Sensing Range: 42.5mT Trip, 5mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: TO-92-3 Purpose: Unipolar Switch Supply Voltage - Operating: 4.5 V to 24 V Testing Conditions: -20°C to 85°C Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: TT Electronics/Optek Technology
Win Source Part Number: 045393-OHN3120U
Packaging: Bulk
Technology: Hall Effect
Output Type: Open Collector
Polarization: South Pole
Current - Supply (Max): 7mA
Current - Output (Max): 25mA
Sensing Range: 42.5mT Trip, 5mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: TO-92-3
Purpose: Unipolar Switch
Supply Voltage - Operating: 4.5 V to 24 V
Testing Conditions: -20°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
OHN3120U
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) OHN3120U
MAGNETIC SWITCH UNIPOLAR TO92-3

MAGNETIC SWITCH UNIPOLAR TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 045393-OHN3120U OHN3120U
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - OHN3120U Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1301KUA-T - 858830-A1301KUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Sensors, Transducers -Magnetic Sensors- Switches (Solid State) -  - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting TO-236-3, SC-59, SOT-23-3
View Details
4 suppliers
Point Sensor Magnetic Door - PS-MAGNETICDOOR - Embedded Data Systems
Specs
Sensor Type Magnetic
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details