The OHN3030U is a unipolar Hall-effect sensor in a 3-SSIP (TO-92-3) through-hole package, designed for non-contact switching applications. It operates from a supply voltage of 4.5 V to 24 V and provides up to 21 mA sink current, suitable for driving multiple TTL loads. The device activates when a south pole magnetic field exceeds 180 Gauss and releases below 140 Gauss, with a hysteresis of 40 Gauss. It functions over an operating temperature range of -20°C to +85°C and has an output saturation voltage of 300 mV maximum at 20 mA load. The sensor includes an on-chip band gap regulator for stable operation across voltage and temperature variations.
Win Source Part Number: 1195010-OHN3030U
Category: Sensors, Transducers>Magnetic
Series: OHN3000
Package: Bulk
Standard Package: 500
Technology: Hall Effect
Output Type: Open Collector
Function: Unipolar Switch
Test Condition: 25°C
Polarization: South Pole
Current - Supply (Max): 7mA
Current - Output (Max): 25mA
Sensing Range: 25mT Trip, 0mT Release
Voltage - Supply: 4.5V ~ 24V
Mounting Type: Through Hole
Package / Case: 3-SSIP
Supplier Device Package: TO-92-3
Temperature Range - Operating: -20°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: TT Electronics/Optek Technology
Other Names: 2266-OHN3030U
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1195010-OHN3030U |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; Through Hole |