TT Electronics Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - OHN3020U OHN3020U

Description
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 209403-OHN3020U Packaging: Bulk Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 7mA Current - Output (Max): 25mA Sensing Range: 35mT Trip, 5mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: TO-92-3 Purpose: Unipolar Switch Supply Voltage - Operating: 4.5 V to 24 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 209403-OHN3020U Packaging: Bulk Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 7mA Current - Output (Max): 25mA Sensing Range: 35mT Trip, 5mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: TO-92-3 Purpose: Unipolar Switch Supply Voltage - Operating: 4.5 V to 24 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - OHN3020U - 209403-OHN3020U - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - OHN3020U
209403-OHN3020U
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - OHN3020U 209403-OHN3020U
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 209403-OHN3020U Packaging: Bulk Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 7mA Current - Output (Max): 25mA Sensing Range: 35mT Trip, 5mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: TO-92-3 Purpose: Unipolar Switch Supply Voltage - Operating: 4.5 V to 24 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: TT Electronics/Optek Technology
Win Source Part Number: 209403-OHN3020U
Packaging: Bulk
Technology: Hall Effect
Output Type: Open Collector
Polarization: South Pole
Current - Supply (Max): 7mA
Current - Output (Max): 25mA
Sensing Range: 35mT Trip, 5mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: TO-92-3
Purpose: Unipolar Switch
Supply Voltage - Operating: 4.5 V to 24 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
OHN3020U
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) OHN3020U
MAGNETIC SWITCH UNIPOLAR TO92-3

MAGNETIC SWITCH UNIPOLAR TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 209403-OHN3020U OHN3020U
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - OHN3020U Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 3 to 32 volts
View Details
Low Noise, Linear Hall Effect Sensor IC With Analog Output - A1325LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
4 suppliers
NSE-5310 Linear Sensor.  12-bit linear position sensor with digital interface and PWM output - NSE-5310 - ams
Specs
Sensor Type Magnetic; Linear Position Sensor
Input Voltage 3.3 to 5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details