TT Electronics Position, Proximity, Speed (Modules) - Industrial OHB900

Description
SENSOR HALL DIGITAL PC PIN
Request a Quote Datasheet
Description
SENSOR HALL DIGITAL PC PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position, Proximity, Speed (Modules) - Industrial - OHB900 - ODG (Origin Data Global)
Shenzhen, China
Position, Proximity, Speed (Modules) - Industrial
OHB900
Position, Proximity, Speed (Modules) - Industrial OHB900
SENSOR HALL DIGITAL PC PIN

SENSOR HALL DIGITAL PC PIN

Supplier's Site Datasheet
Magnetic Sensors - Magnetic Sensors - Position, Proximity, Speed (Modules) - OHB900 - 041991-OHB900 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Position, Proximity, Speed (Modules) - OHB900
041991-OHB900
Magnetic Sensors - Magnetic Sensors - Position, Proximity, Speed (Modules) - OHB900 041991-OHB900
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 041991-OHB900 Type: Hall Effect Sensor Termination Style: PC Pin Actuator Material: Ferrous Vane Frequency: 200kHz Output Type: Digital Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -50°C to 150°C (TA) Dimension: Slotted Body Supply Voltage - Operating: 4.5 V to 24 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 100

Manufacturer: TT Electronics/Optek Technology
Win Source Part Number: 041991-OHB900
Type: Hall Effect Sensor
Termination Style: PC Pin
Actuator Material: Ferrous Vane
Frequency: 200kHz
Output Type: Digital
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -50°C to 150°C (TA)
Dimension: Slotted Body
Supply Voltage - Operating: 4.5 V to 24 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 100

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) Win Source Electronics
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number OHB900 041991-OHB900
Product Name Position, Proximity, Speed (Modules) - Industrial Magnetic Sensors - Magnetic Sensors - Position, Proximity, Speed (Modules) - OHB900
Sensor Type Magnetic Magnetic; Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - TLE49644MXTSA1 - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 3 to 32 volts
View Details
3 suppliers
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1365LKTTN-5-T - Acme Chip Technology Co., Limited
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 4.5 to 5.5 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
View Details