TT Electronics Chip Resistor - Surface Mount OARSXPR025FLF

Description
RES 0.025 OHM 1% 5W STRIP
Request a Quote Datasheet
Description
RES 0.025 OHM 1% 5W STRIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 989-OARSXPR025FLFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
989-OARSXPR025FLFCT-ND
Chip Resistor - Surface Mount 989-OARSXPR025FLFCT-ND
RES 0.025 OHM 1% 5W STRIP

RES 0.025 OHM 1% 5W STRIP

Buy Now Datasheet
Chip Resistor - Surface Mount - 989-OARSXPR025FLFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
989-OARSXPR025FLFTR-ND
Chip Resistor - Surface Mount 989-OARSXPR025FLFTR-ND
RES 0.025 OHM 1% 5W STRIP

RES 0.025 OHM 1% 5W STRIP

Buy Now Datasheet
Chip Resistor - Surface Mount - 989-OARSXPR025FLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
989-OARSXPR025FLFDKR-ND
Chip Resistor - Surface Mount 989-OARSXPR025FLFDKR-ND
RES 0.025 OHM 1% 5W STRIP

RES 0.025 OHM 1% 5W STRIP

Buy Now Datasheet
Automotive SMD 0.025 Ohm 5W Resistor - 52-OARSXPR025FLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.025 Ohm 5W Resistor
52-OARSXPR025FLF
Automotive SMD 0.025 Ohm 5W Resistor 52-OARSXPR025FLF
Res Metal Alloy 0.025 Ohm 1% 5W ±40ppm/°C J-Lead SMD Automotive AEC-Q200 Product overview: OARSXPR025FLF from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.025 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.025 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-OARSXPR025FLF can be used for catalog matching and distributor lookup.

Res Metal Alloy 0.025 Ohm 1% 5W ±40ppm/°C J-Lead SMD Automotive AEC-Q200 Product overview: OARSXPR025FLF from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.025 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.025 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-OARSXPR025FLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Resistor, 0.025 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive - 55M7108 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.025 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive
55M7108
Current Sense Resistor, 0.025 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive 55M7108
CURRENT SENSE RESISTOR, 0.025 OHM, 5W, 1%; Resistance:0.025ohm; Product Range:OARS Series; Resistor Case / Package:SMD; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Temperature Coefficient:± 40ppm/°C RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.025 OHM, 5W, 1%; Resistance:0.025ohm; Product Range:OARS Series; Resistor Case / Package:SMD; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Temperature Coefficient:± 40ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Alloy 0.025 Ohm 1% 5W Rohs Compliant Tt Electronics/international Resistive - 62AK2857 - Newark, An Avnet Company
Chicago, IL, United States
Metal Alloy 0.025 Ohm 1% 5W Rohs Compliant Tt Electronics/international Resistive
62AK2857
Metal Alloy 0.025 Ohm 1% 5W Rohs Compliant Tt Electronics/international Resistive 62AK2857
METAL ALLOY 0.025 OHM 1% 5W ROHS COMPLIANT: YES

METAL ALLOY 0.025 OHM 1% 5W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 989-OARSXPR025FLFCT-ND 52-OARSXPR025FLF 55M7108 62AK2857
Product Name Chip Resistor - Surface Mount Automotive SMD 0.025 Ohm 5W Resistor Current Sense Resistor, 0.025 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive Metal Alloy 0.025 Ohm 1% 5W Rohs Compliant Tt Electronics/international Resistive
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy Metal Alloy MetalFilm MetalAlloy
Mounting / Packaging Strip, C Bend SMD
Resistance Range 0.0250 ohms 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details