RES 0.01 OHM 1% 5W STRIP
RES 0.01 OHM 1% 5W STRIP
RES 0.01 OHM 1% 5W STRIP
Res Metal Alloy 0.01 Ohm 1% 5W ±40ppm/°C J-Lead SMD Automotive AEC-Q200 Product overview: OARSXPR010FLF from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.01 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.01 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-OARSXPR010FLF can be used for catalog matching and distributor lookup.
CURRENT SENSE RESISTOR, 0.01 OHM, 5W, 1%; Resistance:0.01ohm; Product Range:OARS Series; Resistor Case / Package:SMD; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Temperature Coefficient:± 40ppm/°C RoHS Compliant: Yes
METAL ALLOY 0.01 OHM 1% 5W ROHS COMPLIANT: YES
Surface mount Open Air current sense resistor used in high current applications. The open air design provides cooler operation.
Features:
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 989-OARSXPR010FLFDKR-ND | 52-OARSXPR010FLF | 55M7106 | 62AK2856 | 70061273 |
| Product Name | Chip Resistor - Surface Mount | Automotive SMD 0.01 Ohm 5W Resistor | Current Sense Resistor, 0.01 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive | Metal Alloy 0.01 Ohm 1% 5W Rohs Compliant Tt Electronics/international Resistive | Resistor;Metal Element;Res 0.01 Ohms;Pwr-Rtg 3 W;Tol 1%;SMT;2524;Curr-Sense |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; Current Sensing; General Use | Current Sensing | Current Sensing; General Use | ||
| Technology / Construction | MetalAlloy | Metal Alloy | MetalFilm | MetalAlloy | Metal Element |
| Mounting / Packaging | Strip, C Bend | SMD | Surface Mount Technology (SMT / SMD); 2524 | ||
| Resistance Range | 0.0100 ohms | 0.0100 ohms | 0.0100 ohms | 0.0100 ohms |