TT Electronics Automotive SMD 0.002 Ohm 5W Resistor OARSXPR002FLF

Description
Res Metal Alloy 0.002 Ohm 1% 5W ±40ppm/°C J-Lead SMD Automotive AEC-Q200 Product overview: OARSXPR002FLF from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.002 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.002 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-OARSXPR002FLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Alloy 0.002 Ohm 1% 5W ±40ppm/°C J-Lead SMD Automotive AEC-Q200 Product overview: OARSXPR002FLF from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.002 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.002 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-OARSXPR002FLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.002 Ohm 5W Resistor - 52-OARSXPR002FLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.002 Ohm 5W Resistor
52-OARSXPR002FLF
Automotive SMD 0.002 Ohm 5W Resistor 52-OARSXPR002FLF
Res Metal Alloy 0.002 Ohm 1% 5W ±40ppm/°C J-Lead SMD Automotive AEC-Q200 Product overview: OARSXPR002FLF from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.002 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.002 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-OARSXPR002FLF can be used for catalog matching and distributor lookup.

Res Metal Alloy 0.002 Ohm 1% 5W ±40ppm/°C J-Lead SMD Automotive AEC-Q200 Product overview: OARSXPR002FLF from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.002 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.002 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-OARSXPR002FLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - OARSXPR002FLF
1084310-OARSXPR002FLF
Chip Resistor - Surface Mount - OARSXPR002FLF 1084310-OARSXPR002FLF
Manufacturer: TT Electronics/IRC Win Source Part Number: 1084310-OARSXPR002FL F Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense, Flame Proof, Safety Height - Seated (Max): 0.180" (4.57mm) Tolerance: ±1% Temperature Coefficient: ±40ppm/°C Power (Watts): 5W Resistance (Ohms): 0.002 Composition: Metal Element Number of Terminations: 4 Categories: Resistors Temperature Range - Operating: -55°C to 160°C Case / Package: Strip Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: TT Electronics/IRC
Win Source Part Number: 1084310-OARSXPR002FLF
Packaging: Reel - TR
Features: Automotive AEC-Q200, Current Sense, Flame Proof, Safety
Height - Seated (Max): 0.180" (4.57mm)
Tolerance: ±1%
Temperature Coefficient: ±40ppm/°C
Power (Watts): 5W
Resistance (Ohms): 0.002
Composition: Metal Element
Number of Terminations: 4
Categories: Resistors
Temperature Range - Operating: -55°C to 160°C
Case / Package: Strip
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Chip Resistor - Surface Mount - 989-OARSXPR002FLFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
989-OARSXPR002FLFCT-ND
Chip Resistor - Surface Mount 989-OARSXPR002FLFCT-ND
RES 0.002 OHM 1% 5W STRIP

RES 0.002 OHM 1% 5W STRIP

Buy Now Datasheet
Chip Resistor - Surface Mount - 989-OARSXPR002FLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
989-OARSXPR002FLFDKR-ND
Chip Resistor - Surface Mount 989-OARSXPR002FLFDKR-ND
RES 0.002 OHM 1% 5W STRIP

RES 0.002 OHM 1% 5W STRIP

Buy Now Datasheet
Chip Resistor - Surface Mount - 989-OARSXPR002FLFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
989-OARSXPR002FLFTR-ND
Chip Resistor - Surface Mount 989-OARSXPR002FLFTR-ND
RES 0.002 OHM 1% 5W STRIP

RES 0.002 OHM 1% 5W STRIP

Buy Now Datasheet
Current Sense Resistor, 0.002 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive - 55M7102 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.002 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive
55M7102
Current Sense Resistor, 0.002 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive 55M7102
CURRENT SENSE RESISTOR, 0.002 OHM, 5W, 1%; Resistance:0.002ohm; Product Range:OARS Series; Resistor Case / Package:SMD; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Temperature Coefficient:± 240ppm/°C RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.002 OHM, 5W, 1%; Resistance:0.002ohm; Product Range:OARS Series; Resistor Case / Package:SMD; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Temperature Coefficient:± 240ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Alloy 0.002 Ohm 1% 5W Rohs Compliant Tt Electronics/international Resistive - 62AK2853 - Newark, An Avnet Company
Chicago, IL, United States
Metal Alloy 0.002 Ohm 1% 5W Rohs Compliant Tt Electronics/international Resistive
62AK2853
Metal Alloy 0.002 Ohm 1% 5W Rohs Compliant Tt Electronics/international Resistive 62AK2853
METAL ALLOY 0.002 OHM 1% 5W ROHS COMPLIANT: YES

METAL ALLOY 0.002 OHM 1% 5W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-OARSXPR002FLF 1084310-OARSXPR002FLF 989-OARSXPR002FLFCT-ND 55M7102 62AK2853
Product Name Automotive SMD 0.002 Ohm 5W Resistor Chip Resistor - Surface Mount - OARSXPR002FLF Chip Resistor - Surface Mount Current Sense Resistor, 0.002 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive Metal Alloy 0.002 Ohm 1% 5W Rohs Compliant Tt Electronics/international Resistive
Technology / Construction Metal Alloy MetalAlloy MetalFilm MetalAlloy
Resistance Range 0.0020 ohms 0.0020 ohms 0.0020 ohms 0.0020 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 40 ±ppm/°C 40 ±ppm/°C 40 ±ppm/°C 240 ±ppm/°C
Power Rating 5 watts 5 watts 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-SLN3TTED42L2FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details