TT Electronics Current Sense Resistor, 0.0025 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive OARSXPR0025FLF

Description
CURRENT SENSE RESISTOR, 0.0025 OHM, 5W, 1%; Resistance:0.0025ohm ; Product Range:OARS Series; Resistor Case / Package:SMD; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Temperature Coefficient:± 240ppm/°CRoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RESISTOR, 0.0025 OHM, 5W, 1%; Resistance:0.0025ohm ; Product Range:OARS Series; Resistor Case / Package:SMD; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Temperature Coefficient:± 240ppm/°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistor, 0.0025 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive - 55M7103 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.0025 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive
55M7103
Current Sense Resistor, 0.0025 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive 55M7103
CURRENT SENSE RESISTOR, 0.0025 OHM, 5W, 1%; Resistance:0.0025ohm ; Product Range:OARS Series; Resistor Case / Package:SMD; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Temperature Coefficient:± 240ppm/°CRoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.0025 OHM, 5W, 1%; Resistance:0.0025ohm; Product Range:OARS Series; Resistor Case / Package:SMD; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Temperature Coefficient:± 240ppm/°CRoHS Compliant: Yes

Supplier's Site Datasheet
Metal Alloy 0.0025 Ohm 1% 5W Tt Electronics/international Resistive - 62AK2854 - Newark, An Avnet Company
Chicago, IL, United States
Metal Alloy 0.0025 Ohm 1% 5W Tt Electronics/international Resistive
62AK2854
Metal Alloy 0.0025 Ohm 1% 5W Tt Electronics/international Resistive 62AK2854
METAL ALLOY 0.0025 OHM 1% 5W

METAL ALLOY 0.0025 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 55M7103 62AK2854
Product Name Current Sense Resistor, 0.0025 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive Metal Alloy 0.0025 Ohm 1% 5W Tt Electronics/international Resistive
Configuration Single Resistor Single Resistor
Category / Application Current Sensing
Technology / Construction MetalFilm MetalAlloy
Mounting / Packaging SMD
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 5-2176422-0 - TE Connectivity
Specs
Technology / Construction Metal Strip
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0060 ohms
View Details
2 suppliers