TT Electronics Chip Resistor - Surface Mount OARSXPR001FLF

Description
RES 0.001 OHM 1% 5W STRIP
Request a Quote Datasheet
Description
RES 0.001 OHM 1% 5W STRIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 989-OARSXPR001FLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
989-OARSXPR001FLFDKR-ND
Chip Resistor - Surface Mount 989-OARSXPR001FLFDKR-ND
RES 0.001 OHM 1% 5W STRIP

RES 0.001 OHM 1% 5W STRIP

Buy Now Datasheet
Chip Resistor - Surface Mount - 989-OARSXPR001FLFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
989-OARSXPR001FLFCT-ND
Chip Resistor - Surface Mount 989-OARSXPR001FLFCT-ND
RES 0.001 OHM 1% 5W STRIP

RES 0.001 OHM 1% 5W STRIP

Buy Now Datasheet
Chip Resistor - Surface Mount - 989-OARSXPR001FLFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
989-OARSXPR001FLFTR-ND
Chip Resistor - Surface Mount 989-OARSXPR001FLFTR-ND
RES 0.001 OHM 1% 5W STRIP

RES 0.001 OHM 1% 5W STRIP

Buy Now Datasheet
Automotive SMD 0.001 Ohm 5W Resistor - 52-OARSXPR001FLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.001 Ohm 5W Resistor
52-OARSXPR001FLF
Automotive SMD 0.001 Ohm 5W Resistor 52-OARSXPR001FLF
Res Metal Alloy 0.001 Ohm 1% 5W ±240ppm/°C J-Lead SMD Automotive AEC-Q200 Product overview: OARSXPR001FLF from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.001 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.001 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-OARSXPR001FLF can be used for catalog matching and distributor lookup.

Res Metal Alloy 0.001 Ohm 1% 5W ±240ppm/°C J-Lead SMD Automotive AEC-Q200 Product overview: OARSXPR001FLF from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.001 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.001 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-OARSXPR001FLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Resistor, 0.001 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive - 55M7101 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.001 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive
55M7101
Current Sense Resistor, 0.001 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive 55M7101
CURRENT SENSE RESISTOR, 0.001 OHM, 5W, 1%; Resistance:0.001ohm; Product Range:OARS Series; Resistor Case / Package:SMD; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 240ppm/°C RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.001 OHM, 5W, 1%; Resistance:0.001ohm; Product Range:OARS Series; Resistor Case / Package:SMD; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 240ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R001, 1%, 5W, Current Sense, Smd; Resistance Tt Electronics/international Resistive - 62AK2852 - Newark, An Avnet Company
Chicago, IL, United States
Res, R001, 1%, 5W, Current Sense, Smd; Resistance Tt Electronics/international Resistive
62AK2852
Res, R001, 1%, 5W, Current Sense, Smd; Resistance Tt Electronics/international Resistive 62AK2852
RES, R001, 1%, 5W, CURRENT SENSE, SMD; Resistance:0.001ohm; Product Range:OAR Series; Resistor Case / Package:SMD; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Current Sense; Temperature Coefficient:± 240ppm/°C RoHS Compliant: Yes

RES, R001, 1%, 5W, CURRENT SENSE, SMD; Resistance:0.001ohm; Product Range:OAR Series; Resistor Case / Package:SMD; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Current Sense; Temperature Coefficient:± 240ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 989-OARSXPR001FLFDKR-ND 52-OARSXPR001FLF 55M7101 62AK2852
Product Name Chip Resistor - Surface Mount Automotive SMD 0.001 Ohm 5W Resistor Current Sense Resistor, 0.001 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive Res, R001, 1%, 5W, Current Sense, Smd; Resistance Tt Electronics/international Resistive
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction MetalAlloy Metal Alloy MetalAlloy
Mounting / Packaging Strip, C Bend SMD SMD
Resistance Range 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176094-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 169000 ohms
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R6R8JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details