Res Metal Alloy 0.002 Ohm 1% 3W ±240ppm/°C J-Lead SMD T/R Automotive AEC-Q200 Product overview: OARS3R002FLF from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.002 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.002 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-OARS3R002FLF can be used for catalog matching and distributor lookup.
Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1160104-OARS3R002FLF
Packaging: Digi-Reel®
Features: Automotive AEC-Q200
Length: 11.557 mm
Tolerance: 1 %
Temperature Coefficient: 240 ppm/°C
Composition: Metal Element
Height: 4.2672 mm
Number of Terminations: 2
Resistance: 2 mΩ
Width: 3.556 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 002
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Power Dissipation: 3 W
Max Operating Temperature: 160 °C
RES 0.002 OHM 1% 3W STRIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-OARS3R002FLF | 1160104-OARS3R002FLF | 989-1010-2-ND |
| Product Name | Automotive SMD 0.002 Ohm 3W Resistor | Chip Resistor - Surface Mount - OARS3R002FLF | Chip Resistor - Surface Mount |
| Technology / Construction | Metal Alloy | MetalAlloy | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 3 watts | 3 watts | |
| Standards and Certifications | RoHS | RoHS | |
| Resistance Range | 0.0020 ohms | 0.0020 ohms |