Manufacturer: TT Electronics/IRC
Win Source Part Number: 790885-OARS1R050FLF
Series: OARS
Packaging: Reel package
Operating Temperature Range: -55°C ~ 160°C
Features: Automotive AEC-Q200, Current Sense, Flame Proof, Safety
Package: Strip, C Bend
Tolerance: ±1%
Temperature Coefficient: ±40ppm/°C
Power (Watts): 2W
Resistance (Ohms): 0.05
Composition: Metal Element
Number of Terminations: 2
Family Name: OARS
Categories: Resistors
Dimension: 0.440" L x 0.125" W (11.18mm x 3.18mm)
Manufacturer Package: Strip
Height - Seated (Maximum): 0.150" (3.81mm)
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1,900
Res Metal Alloy 0.05 Ohm 1% 2W ±40ppm/°C J-Lead SMD T/R Automotive AEC-Q200 Product overview: OARS1R050FLF from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.05 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.05 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-OARS1R050FLF can be used for catalog matching and distributor lookup.
RES 0.05 OHM 1% 2W STRIP
RES 0.05 OHM 1% 2W STRIP
RES 0.05 OHM 1% 2W STRIP
CURRENT SENSE RESISTOR, 0.05 OHM, 2W, 1%; Resistance:0.05ohm; Product Range:OARS Series; Resistor Case / Package:SMD; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 40ppm/°C RoHS Compliant: Yes
METAL ALLOY 0.05 OHM 1% 2W ROHS COMPLIANT: YES
Surface mount Open Air current sense resistor used in high current applications. The open air design provides cooler operation.
Features:
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 790885-OARS1R050FLF | 52-OARS1R050FLF | 989-OARS1R050FLFDKR-ND | 47M0828 | 62AK2858 | 70061264 |
| Product Name | Chip Resistor - Surface Mount - OARS1R050FLF | Automotive SMD 0.05 Ohm 2W Resistor | Chip Resistor - Surface Mount | Current Sense Resistor, 0.05 Ohm, 2W, 1%; Resistance Tt Electronics/international Resistive | Metal Alloy 0.05 Ohm 1% 2W Rohs Compliant Tt Electronics/international Resistive | Resistor;Metal Element;Res 0.05 Ohms;Pwr-Rtg 1 W;Tol 1%;SMT;2512;Curr-Sense |
| Resistance Range | 0.0500 ohms | 0.0500 ohms | 0.0500 ohms | 0.0500 ohms | 0.0500 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 40 ±ppm/°C | 40 ±ppm/°C | 40 ±ppm/°C | 40 ±ppm/°C | ||
| Power Rating | 2 watts | 2 watts | 2 watts | 2 watts | 1 watts | |
| Operating Temperature | -55 to 160 C (-67 to 320 F) | -40 to 125 C (-40 to 257 F) | -55 to 160 C (-67 to 320 F) |