TT Electronics Chip Resistor - Surface Mount OARS1R030FLF

Description
RES 0.03 OHM 1% 2W STRIP
Request a Quote Datasheet
Description
RES 0.03 OHM 1% 2W STRIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 989-1007-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
989-1007-2-ND
Chip Resistor - Surface Mount 989-1007-2-ND
RES 0.03 OHM 1% 2W STRIP

RES 0.03 OHM 1% 2W STRIP

Buy Now Datasheet
Current Sense Resistor, 0.03 Ohm, 2W, 1%; Resistance Tt Electronics/international Resistive - 47M0827 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.03 Ohm, 2W, 1%; Resistance Tt Electronics/international Resistive
47M0827
Current Sense Resistor, 0.03 Ohm, 2W, 1%; Resistance Tt Electronics/international Resistive 47M0827
CURRENT SENSE RESISTOR, 0.03 OHM, 2W, 1%; Resistance:0.03ohm; Product Range:OARS Series; Resistor Case / Package:SMD; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 40ppm/°C RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.03 OHM, 2W, 1%; Resistance:0.03ohm; Product Range:OARS Series; Resistor Case / Package:SMD; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 40ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 989-1007-2-ND 47M0827
Product Name Chip Resistor - Surface Mount Current Sense Resistor, 0.03 Ohm, 2W, 1%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging Strip, C Bend SMD
Resistance Range 0.0300 ohms 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details