TT Electronics Resistors - Chip Resistor - Surface Mount OARS1R025FLF

Description
Win Source Part Number: 1226822-OARS1R025FLF Category: Resistors>Chip Resistor - Surface Mount Series: OARS Features: Automotive AEC-Q200, Current Sense, Flame Proof, Safety Package: Cut Tape (CT) Height - Seated (Max): 0.150" (3.81mm) Standard Package: 1,900 Tolerance: ±1% Temperature Coefficient: ±40ppm/°C Ratings: AEC-Q200 Power (Watts): 2W Composition: Metal Element Number of Terminations: 2 Resistance: 25 mOhms Package / Case: Strip, C Bend Supplier Device Package: Strip Temperature Range - Operating: -55°C ~ 160°C Dimension: 0.440" L x 0.125" W (11.18mm x 3.18mm) Alternative Parts (Cross-Reference): OARS-1-R025FLF; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: TT Electronics/IRC Other Names: OARS-1-R025FLF,989-1 006-6,989-1006-1,989 -1006-2 Base Product Number: OARS1R
Request a Quote Datasheet
Description
Win Source Part Number: 1226822-OARS1R025FLF Category: Resistors>Chip Resistor - Surface Mount Series: OARS Features: Automotive AEC-Q200, Current Sense, Flame Proof, Safety Package: Cut Tape (CT) Height - Seated (Max): 0.150" (3.81mm) Standard Package: 1,900 Tolerance: ±1% Temperature Coefficient: ±40ppm/°C Ratings: AEC-Q200 Power (Watts): 2W Composition: Metal Element Number of Terminations: 2 Resistance: 25 mOhms Package / Case: Strip, C Bend Supplier Device Package: Strip Temperature Range - Operating: -55°C ~ 160°C Dimension: 0.440" L x 0.125" W (11.18mm x 3.18mm) Alternative Parts (Cross-Reference): OARS-1-R025FLF; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: TT Electronics/IRC Other Names: OARS-1-R025FLF,989-1 006-6,989-1006-1,989 -1006-2 Base Product Number: OARS1R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1226822-OARS1R025FLF
Resistors - Chip Resistor - Surface Mount 1226822-OARS1R025FLF
Win Source Part Number: 1226822-OARS1R025FLF Category: Resistors>Chip Resistor - Surface Mount Series: OARS Features: Automotive AEC-Q200, Current Sense, Flame Proof, Safety Package: Cut Tape (CT) Height - Seated (Max): 0.150" (3.81mm) Standard Package: 1,900 Tolerance: ±1% Temperature Coefficient: ±40ppm/°C Ratings: AEC-Q200 Power (Watts): 2W Composition: Metal Element Number of Terminations: 2 Resistance: 25 mOhms Package / Case: Strip, C Bend Supplier Device Package: Strip Temperature Range - Operating: -55°C ~ 160°C Dimension: 0.440" L x 0.125" W (11.18mm x 3.18mm) Alternative Parts (Cross-Reference): OARS-1-R025FLF; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: TT Electronics/IRC Other Names: OARS-1-R025FLF,989-1 006-6,989-1006-1,989 -1006-2 Base Product Number: OARS1R

Win Source Part Number: 1226822-OARS1R025FLF
Category: Resistors>Chip Resistor - Surface Mount
Series: OARS
Features: Automotive AEC-Q200, Current Sense, Flame Proof, Safety
Package: Cut Tape (CT)
Height - Seated (Max): 0.150" (3.81mm)
Standard Package: 1,900
Tolerance: ±1%
Temperature Coefficient: ±40ppm/°C
Ratings: AEC-Q200
Power (Watts): 2W
Composition: Metal Element
Number of Terminations: 2
Resistance: 25 mOhms
Package / Case: Strip, C Bend
Supplier Device Package: Strip
Temperature Range - Operating: -55°C ~ 160°C
Dimension: 0.440" L x 0.125" W (11.18mm x 3.18mm)
Alternative Parts (Cross-Reference): OARS-1-R025FLF;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: TT Electronics/IRC
Other Names: OARS-1-R025FLF,989-1006-6,989-1006-1,989-1006-2
Base Product Number: OARS1R

Buy Now Datasheet
Chip Resistor - Surface Mount - 989-OARS1R025FLFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
989-OARS1R025FLFCT-ND
Chip Resistor - Surface Mount 989-OARS1R025FLFCT-ND
25 mOhms ±1% 2W Chip Resistor Strip, C Bend Automotive AEC-Q200, Current Sense, Flame Proof, Safety Metal Element

25 mOhms ±1% 2W Chip Resistor Strip, C Bend Automotive AEC-Q200, Current Sense, Flame Proof, Safety Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 989-OARS1R025FLFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
989-OARS1R025FLFTR-ND
Chip Resistor - Surface Mount 989-OARS1R025FLFTR-ND
RES 0.025 OHM 1% 2W STRIP

RES 0.025 OHM 1% 2W STRIP

Buy Now Datasheet
Chip Resistor - Surface Mount - 989-OARS1R025FLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
989-OARS1R025FLFDKR-ND
Chip Resistor - Surface Mount 989-OARS1R025FLFDKR-ND
RES 0.025 OHM 1% 2W STRIP

RES 0.025 OHM 1% 2W STRIP

Buy Now Datasheet
Automotive SMD 0.025 Ohm 2W Resistor - 52-OARS1R025FLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.025 Ohm 2W Resistor
52-OARS1R025FLF
Automotive SMD 0.025 Ohm 2W Resistor 52-OARS1R025FLF
Res Metal Alloy 0.025 Ohm 1% 2W ±40ppm/°C J-Lead SMD T/R Automotive AEC-Q200 Product overview: OARS1R025FLF from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.025 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.025 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-OARS1R025FLF can be used for catalog matching and distributor lookup.

Res Metal Alloy 0.025 Ohm 1% 2W ±40ppm/°C J-Lead SMD T/R Automotive AEC-Q200 Product overview: OARS1R025FLF from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.025 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.025 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-OARS1R025FLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 1226822-OARS1R025FLF 989-OARS1R025FLFCT-ND 52-OARS1R025FLF
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Automotive SMD 0.025 Ohm 2W Resistor
Resistance Range 0.0250 ohms 0.0250 ohms 0.0250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 40 ±ppm/°C 40 ±ppm/°C 40 ±ppm/°C
Power Rating 2 watts 2 watts 2 watts
Operating Temperature -55 to 160 C (-67 to 320 F) -55 to 160 C (-67 to 320 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 4904805 - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Metal foil
Mounting / Packaging Planar
View Details