Res Metal Alloy 0.02 Ohm 1% 2W ±40ppm/°C J-Lead SMD T/R Automotive AEC-Q200 Product overview: OARS1R020FLF from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.02 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.02 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-OARS1R020FLF can be used for catalog matching and distributor lookup.
RES 0.02 OHM 1% 2W STRIP
RES 0.02 OHM 1% 2W STRIP
RES 0.02 OHM 1% 2W STRIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 52-OARS1R020FLF | 989-OARS1R020FLFCT-ND |
| Product Name | Automotive SMD 0.02 Ohm 2W Resistor | Chip Resistor - Surface Mount |
| Technology / Construction | Metal Alloy | MetalAlloy |
| Resistance Range | 0.0200 ohms | 0.0200 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 40 ±ppm/°C | 40 ±ppm/°C |
| Power Rating | 2 watts | 2 watts |