TT Electronics Chip Resistor - Surface Mount OARS1R015FLF

Description
RES 0.015 OHM 1% 2W STRIP
Request a Quote Datasheet
Description
RES 0.015 OHM 1% 2W STRIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 989-1004-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
989-1004-2-ND
Chip Resistor - Surface Mount 989-1004-2-ND
RES 0.015 OHM 1% 2W STRIP

RES 0.015 OHM 1% 2W STRIP

Buy Now Datasheet
Current Sense Resistor, 0.015 Ohm, 2W, 1%; Resistance Tt Electronics/international Resistive - 47M0824 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.015 Ohm, 2W, 1%; Resistance Tt Electronics/international Resistive
47M0824
Current Sense Resistor, 0.015 Ohm, 2W, 1%; Resistance Tt Electronics/international Resistive 47M0824
CURRENT SENSE RESISTOR, 0.015 OHM, 2W, 1%; Resistance:0.015ohm; Product Range:OARS Series; Resistor Case / Package:SMD; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 40ppm/°C RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.015 OHM, 2W, 1%; Resistance:0.015ohm; Product Range:OARS Series; Resistor Case / Package:SMD; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 40ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 989-1004-2-ND 47M0824
Product Name Chip Resistor - Surface Mount Current Sense Resistor, 0.015 Ohm, 2W, 1%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging Strip, C Bend SMD
Resistance Range 0.0150 ohms 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers