TT Electronics Chip Resistor - Surface Mount OARS1R010FLF

Description
RES 0.01 OHM 1% 2W STRIP
Request a Quote Datasheet
Description
RES 0.01 OHM 1% 2W STRIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 989-OARS1R010FLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
989-OARS1R010FLFDKR-ND
Chip Resistor - Surface Mount 989-OARS1R010FLFDKR-ND
RES 0.01 OHM 1% 2W STRIP

RES 0.01 OHM 1% 2W STRIP

Buy Now Datasheet
Chip Resistor - Surface Mount - 989-OARS1R010FLFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
989-OARS1R010FLFTR-ND
Chip Resistor - Surface Mount 989-OARS1R010FLFTR-ND
RES 0.01 OHM 1% 2W STRIP

RES 0.01 OHM 1% 2W STRIP

Buy Now Datasheet
Chip Resistor - Surface Mount - 989-OARS1R010FLFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
989-OARS1R010FLFCT-ND
Chip Resistor - Surface Mount 989-OARS1R010FLFCT-ND
RES 0.01 OHM 1% 2W STRIP

RES 0.01 OHM 1% 2W STRIP

Buy Now Datasheet
Current Sense Resistor, 0.01 Ohm, 2W, 1%; Resistance Tt Electronics/international Resistive - 47M0823 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.01 Ohm, 2W, 1%; Resistance Tt Electronics/international Resistive
47M0823
Current Sense Resistor, 0.01 Ohm, 2W, 1%; Resistance Tt Electronics/international Resistive 47M0823
CURRENT SENSE RESISTOR, 0.01 OHM, 2W, 1%; Resistance:0.01ohm; Product Range:OARS Series; Resistor Case / Package:SMD; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 40ppm/°C RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.01 OHM, 2W, 1%; Resistance:0.01ohm; Product Range:OARS Series; Resistor Case / Package:SMD; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 40ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 989-OARS1R010FLFDKR-ND 47M0823
Product Name Chip Resistor - Surface Mount Current Sense Resistor, 0.01 Ohm, 2W, 1%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging Strip, C Bend SMD
Resistance Range 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details