TT Electronics Chip Resistor - Surface Mount OARS1R003FLF

Description
RES 0.003 OHM 1% 2W STRIP
Request a Quote Datasheet
Description
RES 0.003 OHM 1% 2W STRIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 989-OARS1R003FLFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
989-OARS1R003FLFCT-ND
Chip Resistor - Surface Mount 989-OARS1R003FLFCT-ND
RES 0.003 OHM 1% 2W STRIP

RES 0.003 OHM 1% 2W STRIP

Buy Now Datasheet
Chip Resistor - Surface Mount - 989-OARS1R003FLFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
989-OARS1R003FLFTR-ND
Chip Resistor - Surface Mount 989-OARS1R003FLFTR-ND
RES 0.003 OHM 1% 2W STRIP

RES 0.003 OHM 1% 2W STRIP

Buy Now Datasheet
Chip Resistor - Surface Mount - 989-OARS1R003FLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
989-OARS1R003FLFDKR-ND
Chip Resistor - Surface Mount 989-OARS1R003FLFDKR-ND
RES 0.003 OHM 1% 2W STRIP

RES 0.003 OHM 1% 2W STRIP

Buy Now Datasheet
SMD 0.003 Ohm 2W Resistor - 52-OARS1R003FLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.003 Ohm 2W Resistor
52-OARS1R003FLF
SMD 0.003 Ohm 2W Resistor 52-OARS1R003FLF
Res Metal Alloy 0.003 Ohm 1% 2W ±240ppm/°C J-Lead SMD T/R Product overview: OARS1R003FLF from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.003 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.003 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-OARS1R003FLF can be used for catalog matching and distributor lookup.

Res Metal Alloy 0.003 Ohm 1% 2W ±240ppm/°C J-Lead SMD T/R Product overview: OARS1R003FLF from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.003 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.003 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-OARS1R003FLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Resistor, 0.003 Ohm, 2W, 1%; Resistance Tt Electronics/international Resistive - 47M0821 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.003 Ohm, 2W, 1%; Resistance Tt Electronics/international Resistive
47M0821
Current Sense Resistor, 0.003 Ohm, 2W, 1%; Resistance Tt Electronics/international Resistive 47M0821
CURRENT SENSE RESISTOR, 0.003 OHM, 2W, 1%; Resistance:0.003ohm; Product Range:OARS Series; Resistor Case / Package:SMD; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 240ppm/°C RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.003 OHM, 2W, 1%; Resistance:0.003ohm; Product Range:OARS Series; Resistor Case / Package:SMD; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 240ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 989-OARS1R003FLFCT-ND 52-OARS1R003FLF 47M0821
Product Name Chip Resistor - Surface Mount SMD 0.003 Ohm 2W Resistor Current Sense Resistor, 0.003 Ohm, 2W, 1%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy Metal Alloy MetalAlloy
Mounting / Packaging Strip, C Bend SMD
Resistance Range 0.0030 ohms 0.0030 ohms 0.0030 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details