Welwyn Components, Ltd. Current Sense Res, 0R01, 1%, 2 W, Smd; Resistance Tt Electronics/welwyn OARS1 - R010FI

Description
CURRENT SENSE RES, 0R01, 1%, 2 W, SMD; Resistance:0.01ohm; Product Range:OARS Series; Resistor Case Style:SMD; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Alloy; Temperature Coefficient:40ppm/°C ; RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R01, 1%, 2 W, SMD; Resistance:0.01ohm; Product Range:OARS Series; Resistor Case Style:SMD; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Alloy; Temperature Coefficient:40ppm/°C ; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R01, 1%, 2 W, Smd; Resistance Tt Electronics/welwyn - 64AH7058 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R01, 1%, 2 W, Smd; Resistance Tt Electronics/welwyn
64AH7058
Current Sense Res, 0R01, 1%, 2 W, Smd; Resistance Tt Electronics/welwyn 64AH7058
CURRENT SENSE RES, 0R01, 1%, 2 W, SMD; Resistance:0.01ohm; Product Range:OARS Series; Resistor Case Style:SMD; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Alloy; Temperature Coefficient:40ppm/°C ; RoHS Compliant: Yes

CURRENT SENSE RES, 0R01, 1%, 2 W, SMD; Resistance:0.01ohm; Product Range:OARS Series; Resistor Case Style:SMD; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Alloy; Temperature Coefficient:40ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 64AH7058
Product Name Current Sense Res, 0R01, 1%, 2 W, Smd; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138663DKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 1249305 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R621JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers