TT Electronics OEM Parts - OEM Parts (O - R) - OARS-1-R02FI OARS-1-R02FI

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083080-OARS-1-R02FI Packaging: Tape and Reel Termination: SMD/SMT Length: 11.18 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 20 ppm/°C Military Standard: Not Height: 3.05 mm Resistance: 20 mΩ Power Rating: 2 W Categories: OEM Parts(O-R) Case / Package: Metal Alternative Parts (Cross-Reference): OARS-1-R02FIOARS1-R0 2FI; OARS1R02FI; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 160 °C Depth: 3.18 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083080-OARS-1-R02FI Packaging: Tape and Reel Termination: SMD/SMT Length: 11.18 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 20 ppm/°C Military Standard: Not Height: 3.05 mm Resistance: 20 mΩ Power Rating: 2 W Categories: OEM Parts(O-R) Case / Package: Metal Alternative Parts (Cross-Reference): OARS-1-R02FIOARS1-R0 2FI; OARS1R02FI; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 160 °C Depth: 3.18 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - OARS-1-R02FI - 1083080-OARS-1-R02FI - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - OARS-1-R02FI
1083080-OARS-1-R02FI
OEM Parts - OEM Parts (O - R) - OARS-1-R02FI 1083080-OARS-1-R02FI
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083080-OARS-1-R02FI Packaging: Tape and Reel Termination: SMD/SMT Length: 11.18 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 20 ppm/°C Military Standard: Not Height: 3.05 mm Resistance: 20 mΩ Power Rating: 2 W Categories: OEM Parts(O-R) Case / Package: Metal Alternative Parts (Cross-Reference): OARS-1-R02FIOARS1-R0 2FI; OARS1R02FI; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 160 °C Depth: 3.18 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083080-OARS-1-R02FI
Packaging: Tape and Reel
Termination: SMD/SMT
Length: 11.18 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 20 ppm/°C
Military Standard: Not
Height: 3.05 mm
Resistance: 20 mΩ
Power Rating: 2 W
Categories: OEM Parts(O-R)
Case / Package: Metal
Alternative Parts (Cross-Reference): OARS-1-R02FIOARS1-R02FI; OARS1R02FI;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 160 °C
Depth: 3.18 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1083080-OARS-1-R02FI
Product Name OEM Parts - OEM Parts (O - R) - OARS-1-R02FI
Unlock Full Specs
to access all available technical data