TT Electronics Through Hole Resistors OAR5R005FLF

Description
RES METAL 0.005 OHM 5W 1% RADIAL
Request a Quote Datasheet
Description
RES METAL 0.005 OHM 5W 1% RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 989-OAR5R005FLF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
989-OAR5R005FLF-ND
Through Hole Resistors 989-OAR5R005FLF-ND
RES METAL 0.005 OHM 5W 1% RADIAL

RES METAL 0.005 OHM 5W 1% RADIAL

Buy Now Datasheet
Through Hole Resistors - OAR5R005FLF - 1083079-OAR5R005FLF - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - OAR5R005FLF
1083079-OAR5R005FLF
Through Hole Resistors - OAR5R005FLF 1083079-OAR5R005FLF
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083079-OAR5R005FLF Termination: Radial Length: 21.97 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 20 ppm/°C Military Standard: Not Composition: Metal Element, Metal Film, Metal Strip Height: 22.4028 mm Number of Terminations: 2 Resistance: 5 mΩ Power Rating: 5 W Number of Pins: 2 Width: 1.65 mm Categories: Through Hole Resistors Case / Package: Radial Alternative Parts (Cross-Reference): BR3FB5L00; 14AFR005E; LVR035L000FE12; WLAR005FET; WLCR005FE; LVR055L000JB12OAR-5- R005-F-LF; OAR-5R005FLF; OAR5-R005-FLF; OAR5R005-FLF; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.65 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Lead Pitch: 20.32 mm Max Power Dissipation: 5 W

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083079-OAR5R005FLF
Termination: Radial
Length: 21.97 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 20 ppm/°C
Military Standard: Not
Composition: Metal Element, Metal Film, Metal Strip
Height: 22.4028 mm
Number of Terminations: 2
Resistance: 5 mΩ
Power Rating: 5 W
Number of Pins: 2
Width: 1.65 mm
Categories: Through Hole Resistors
Case / Package: Radial
Alternative Parts (Cross-Reference): BR3FB5L00; 14AFR005E; LVR035L000FE12; WLAR005FET; WLCR005FE; LVR055L000JB12OAR-5-R005-F-LF; OAR-5R005FLF; OAR5-R005-FLF; OAR5R005-FLF;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.65 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Lead Pitch: 20.32 mm
Max Power Dissipation: 5 W

Buy Now
Current Sense Resistor, 0.005 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive - 47M0840 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.005 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive
47M0840
Current Sense Resistor, 0.005 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive 47M0840
CURRENT SENSE RESISTOR, 0.005 OHM, 5W, 1%; Resistance:0.005ohm; Product Range:OAR Series; Power Rating:5W; Resistor Technology:Metal Strip; Resistor Case / Package:Open Element; Resistance Tolerance:± 1%; Product Length:20.32mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.005 OHM, 5W, 1%; Resistance:0.005ohm; Product Range:OAR Series; Power Rating:5W; Resistor Technology:Metal Strip; Resistor Case / Package:Open Element; Resistance Tolerance:± 1%; Product Length:20.32mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 989-OAR5R005FLF-ND 1083079-OAR5R005FLF 47M0840
Product Name Through Hole Resistors Through Hole Resistors - OAR5R005FLF Current Sense Resistor, 0.005 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalFilm MetalAlloy
Mounting / Packaging Radial Surface Mount Technology (SMT / SMD) Open Element
Resistance Range 0.0050 ohms 0.0050 ohms 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 6-2176422-0 - TE Connectivity
Specs
Technology / Construction Metal Strip
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0250 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers