TT Electronics Through Hole Resistors OAR3R100FLF

Description
RES METAL 0.1 OHM 3W 1% RADIAL
Request a Quote Datasheet
Description
RES METAL 0.1 OHM 3W 1% RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 989-1094-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
989-1094-ND
Through Hole Resistors 989-1094-ND
RES METAL 0.1 OHM 3W 1% RADIAL

RES METAL 0.1 OHM 3W 1% RADIAL

Buy Now Datasheet
Current Sense Resistor, 0.1 Ohm, 3W, 1%; Resistance Tt Electronics/international Resistive - 47M0839 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.1 Ohm, 3W, 1%; Resistance Tt Electronics/international Resistive
47M0839
Current Sense Resistor, 0.1 Ohm, 3W, 1%; Resistance Tt Electronics/international Resistive 47M0839
CURRENT SENSE RESISTOR, 0.1 OHM, 3W, 1%; Resistance:0.1ohm; Product Range:OAR Series; Power Rating:3W; Resistor Technology:Metal Strip; Resistor Case / Package:Open Element; Resistance Tolerance:± 1%; Product Length:15.24mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.1 OHM, 3W, 1%; Resistance:0.1ohm; Product Range:OAR Series; Power Rating:3W; Resistor Technology:Metal Strip; Resistor Case / Package:Open Element; Resistance Tolerance:± 1%; Product Length:15.24mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 989-1094-ND 47M0839
Product Name Through Hole Resistors Current Sense Resistor, 0.1 Ohm, 3W, 1%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging Radial Open Element
Resistance Range 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138628TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details