TT Electronics Through Hole Resistors OAR3R050FLF

Description
RES METAL 0.05 OHM 3W 1% RADIAL
Request a Quote Datasheet
Description
RES METAL 0.05 OHM 3W 1% RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 989-OAR3R050FLF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
989-OAR3R050FLF-ND
Through Hole Resistors 989-OAR3R050FLF-ND
RES METAL 0.05 OHM 3W 1% RADIAL

RES METAL 0.05 OHM 3W 1% RADIAL

Buy Now Datasheet
Current Sense Resistor, 0.05 Ohm, 3W, 1%; Resistance Tt Electronics/international Resistive - 47M0838 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.05 Ohm, 3W, 1%; Resistance Tt Electronics/international Resistive
47M0838
Current Sense Resistor, 0.05 Ohm, 3W, 1%; Resistance Tt Electronics/international Resistive 47M0838
CURRENT SENSE RESISTOR, 0.05 OHM, 3W, 1%; Resistance:0.05ohm; Product Range:OAR Series; Power Rating:3W; Resistor Technology:Metal Strip; Resistor Case / Package:Open Element; Resistance Tolerance:± 1%; Product Length:15.24mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.05 OHM, 3W, 1%; Resistance:0.05ohm; Product Range:OAR Series; Power Rating:3W; Resistor Technology:Metal Strip; Resistor Case / Package:Open Element; Resistance Tolerance:± 1%; Product Length:15.24mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 989-OAR3R050FLF-ND 47M0838
Product Name Through Hole Resistors Current Sense Resistor, 0.05 Ohm, 3W, 1%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging Radial Open Element
Resistance Range 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138579TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 1260433 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-SR731ETTP7R5GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers