TT Electronics Through Hole Resistors OAR3R025FLF

Description
RES METAL 0.025 OHM 3W 1% RADIAL
Request a Quote Datasheet
Description
RES METAL 0.025 OHM 3W 1% RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 989-1091-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
989-1091-ND
Through Hole Resistors 989-1091-ND
RES METAL 0.025 OHM 3W 1% RADIAL

RES METAL 0.025 OHM 3W 1% RADIAL

Buy Now Datasheet
Current Sense Resistor, 0.025 Ohm, 3W, 1%; Resistance Tt Electronics/international Resistive - 47M0837 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.025 Ohm, 3W, 1%; Resistance Tt Electronics/international Resistive
47M0837
Current Sense Resistor, 0.025 Ohm, 3W, 1%; Resistance Tt Electronics/international Resistive 47M0837
CURRENT SENSE RESISTOR, 0.025 OHM, 3W, 1%; Resistance:0.025ohm; Product Range:OAR Series; Power Rating:3W; Resistor Technology:Metal Strip; Resistor Case / Package:Open Element; Resistance Tolerance:± 1%; Product Length:15.24mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.025 OHM, 3W, 1%; Resistance:0.025ohm; Product Range:OAR Series; Power Rating:3W; Resistor Technology:Metal Strip; Resistor Case / Package:Open Element; Resistance Tolerance:± 1%; Product Length:15.24mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 989-1091-ND 47M0837
Product Name Through Hole Resistors Current Sense Resistor, 0.025 Ohm, 3W, 1%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging Radial Open Element
Resistance Range 0.0250 ohms 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details