TT Electronics Through Hole Resistors OAR3R020FLF

Description
RES METAL 0.02 OHM 3W 1% RADIAL
Request a Quote Datasheet
Description
RES METAL 0.02 OHM 3W 1% RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 989-1090-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
989-1090-ND
Through Hole Resistors 989-1090-ND
RES METAL 0.02 OHM 3W 1% RADIAL

RES METAL 0.02 OHM 3W 1% RADIAL

Buy Now Datasheet
Current Sense Resistor, 0.02 Ohm, 3W, 1%; Resistance Tt Electronics/international Resistive - 47M0836 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.02 Ohm, 3W, 1%; Resistance Tt Electronics/international Resistive
47M0836
Current Sense Resistor, 0.02 Ohm, 3W, 1%; Resistance Tt Electronics/international Resistive 47M0836
CURRENT SENSE RESISTOR, 0.02 OHM, 3W, 1%; Resistance:0.02ohm; Product Range:OAR Series; Power Rating:3W; Resistor Technology:Metal Strip; Resistor Case / Package:Open Element; Resistance Tolerance:± 1%; Product Length:15.24mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.02 OHM, 3W, 1%; Resistance:0.02ohm; Product Range:OAR Series; Power Rating:3W; Resistor Technology:Metal Strip; Resistor Case / Package:Open Element; Resistance Tolerance:± 1%; Product Length:15.24mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 989-1090-ND 47M0836
Product Name Through Hole Resistors Current Sense Resistor, 0.02 Ohm, 3W, 1%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging Radial Open Element
Resistance Range 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-SR731ERTTP5R1GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details