TT Electronics 0.01 Ohm 3W Resistor OAR3R010JLF

Description
Res Metal Film 0.01 Ohm 5% 3W ±20ppm/°C Bare Metal RDL Product overview: OAR3R010JLF from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 Ohm, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-OAR3R010JLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 0.01 Ohm 5% 3W ±20ppm/°C Bare Metal RDL Product overview: OAR3R010JLF from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 Ohm, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-OAR3R010JLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.01 Ohm 3W Resistor - 53-OAR3R010JLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.01 Ohm 3W Resistor
53-OAR3R010JLF
0.01 Ohm 3W Resistor 53-OAR3R010JLF
Res Metal Film 0.01 Ohm 5% 3W ±20ppm/°C Bare Metal RDL Product overview: OAR3R010JLF from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 Ohm, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-OAR3R010JLF can be used for catalog matching and distributor lookup.

Res Metal Film 0.01 Ohm 5% 3W ±20ppm/°C Bare Metal RDL Product overview: OAR3R010JLF from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 Ohm, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-OAR3R010JLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - OAR3R010JLF - 1083076-OAR3R010JLF - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - OAR3R010JLF
1083076-OAR3R010JLF
Through Hole Resistors - OAR3R010JLF 1083076-OAR3R010JLF
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083076-OAR3R010JLF Packaging: Bulk Termination: Radial Length: 15.24 mm Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 20 ppm/°C Height: 15.3 mm Resistance: 10 MΩ Power Rating: 3 W Width: 1.65 mm Categories: Through Hole Resistors Case / Package: Metal Alternative Parts (Cross-Reference): BR3FB10L0; MR3JT10L0; MPR5JB10L0; 630HR010E; 615HR010E; 605HR010EOAR3-R010-J LF; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Lead Pitch: 15.24 mm

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083076-OAR3R010JLF
Packaging: Bulk
Termination: Radial
Length: 15.24 mm
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 20 ppm/°C
Height: 15.3 mm
Resistance: 10 MΩ
Power Rating: 3 W
Width: 1.65 mm
Categories: Through Hole Resistors
Case / Package: Metal
Alternative Parts (Cross-Reference): BR3FB10L0; MR3JT10L0; MPR5JB10L0; 630HR010E; 615HR010E; 605HR010EOAR3-R010-JLF;
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Lead Pitch: 15.24 mm

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 53-OAR3R010JLF 1083076-OAR3R010JLF
Product Name 0.01 Ohm 3W Resistor Through Hole Resistors - OAR3R010JLF
Technology / Construction Metal Film
Resistance Range 0.0100 ohms 1.00E7 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-BPR58CR33J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers