TT Electronics Through Hole Resistors OAR3R010FLF

Description
RES 0.01 OHM 3W 1% RADIAL
Request a Quote Datasheet
Description
RES 0.01 OHM 3W 1% RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 989-OAR3R010FLF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
989-OAR3R010FLF-ND
Through Hole Resistors 989-OAR3R010FLF-ND
RES 0.01 OHM 3W 1% RADIAL

RES 0.01 OHM 3W 1% RADIAL

Buy Now Datasheet
Current Sense Resistor, 0.01 Ohm, 3W, 1%; Resistance Tt Electronics/international Resistive - 47M0835 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.01 Ohm, 3W, 1%; Resistance Tt Electronics/international Resistive
47M0835
Current Sense Resistor, 0.01 Ohm, 3W, 1%; Resistance Tt Electronics/international Resistive 47M0835
CURRENT SENSE RESISTOR, 0.01 OHM, 3W, 1%; Resistance:0.01ohm; Product Range:OAR Series; Power Rating:3W; Resistor Technology:Metal Strip; Resistor Case / Package:Open Element; Resistance Tolerance:± 1%; Product Length:15.24mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.01 OHM, 3W, 1%; Resistance:0.01ohm; Product Range:OAR Series; Power Rating:3W; Resistor Technology:Metal Strip; Resistor Case / Package:Open Element; Resistance Tolerance:± 1%; Product Length:15.24mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 989-OAR3R010FLF-ND 47M0835
Product Name Through Hole Resistors Current Sense Resistor, 0.01 Ohm, 3W, 1%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging Radial Open Element
Resistance Range 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - RL73H2BR43FTDF-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers