Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019573-OAR3R0025JLF
Tolerance: 5 %
Temperature Coefficient: 20 ppm/°C
Insulation: Non-Insulated
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1019573-OAR3R0025JLF |
| Product Name | OEM Parts - OEM Parts (O - R) - OAR3R0025JLF |