TT Electronics Current Sense Resistors - Through Hole OAR3-R005FI

Description
Manufacturer: TT Electronics Category: Current Sense Resistors - Through Hole Series: OAR Termination Style: Radial Resistance: 5 mOhms Power Rating: 3 W Tolerance: 1 % Temperature Coefficient: 20 PPM / C Length: 15.24 mm Height: 23.4 mm
Request a Quote Datasheet
Description
Manufacturer: TT Electronics Category: Current Sense Resistors - Through Hole Series: OAR Termination Style: Radial Resistance: 5 mOhms Power Rating: 3 W Tolerance: 1 % Temperature Coefficient: 20 PPM / C Length: 15.24 mm Height: 23.4 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - Through Hole -  - Win Source Electronics
Laguna Hills, CA, United States
Current Sense Resistors - Through Hole
Current Sense Resistors - Through Hole
Manufacturer: TT Electronics Category: Current Sense Resistors - Through Hole Series: OAR Termination Style: Radial Resistance: 5 mOhms Power Rating: 3 W Tolerance: 1 % Temperature Coefficient: 20 PPM / C Length: 15.24 mm Height: 23.4 mm

Manufacturer: TT Electronics
Category: Current Sense Resistors - Through Hole
Series: OAR
Termination Style: Radial
Resistance: 5 mOhms
Power Rating: 3 W
Tolerance: 1 %
Temperature Coefficient: 20 PPM / C
Length: 15.24 mm
Height: 23.4 mm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Name Current Sense Resistors - Through Hole
Resistance Range 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details