TT Electronics Through Hole Resistors OAR1R050FLF

Description
RES METAL 0.05 OHM 1W 1% RADIAL
Request a Quote Datasheet
Description
RES METAL 0.05 OHM 1W 1% RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 989-OAR1R050FLF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
989-OAR1R050FLF-ND
Through Hole Resistors 989-OAR1R050FLF-ND
RES METAL 0.05 OHM 1W 1% RADIAL

RES METAL 0.05 OHM 1W 1% RADIAL

Buy Now Datasheet
Current Sense Resistor, 0.05 Ohm, 1W, 1%; Resistance Tt Electronics/international Resistive - 47M0833 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.05 Ohm, 1W, 1%; Resistance Tt Electronics/international Resistive
47M0833
Current Sense Resistor, 0.05 Ohm, 1W, 1%; Resistance Tt Electronics/international Resistive 47M0833
CURRENT SENSE RESISTOR, 0.05 OHM, 1W, 1%; Resistance:0.05ohm; Product Range:OAR Series; Power Rating:1W; Resistor Technology:Metal Strip; Resistor Case / Package:Open Element; Resistance Tolerance:± 1%; Product Length:11.43mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.05 OHM, 1W, 1%; Resistance:0.05ohm; Product Range:OAR Series; Power Rating:1W; Resistor Technology:Metal Strip; Resistor Case / Package:Open Element; Resistance Tolerance:± 1%; Product Length:11.43mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 989-OAR1R050FLF-ND 47M0833
Product Name Through Hole Resistors Current Sense Resistor, 0.05 Ohm, 1W, 1%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging Radial Open Element
Resistance Range 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-SLN5TTEDR150FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details