TT Electronics Through Hole Resistors OAR1R010FLF

Description
RES 0.01 OHM 1W 1% RADIAL
Request a Quote Datasheet
Description
RES 0.01 OHM 1W 1% RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 989-1082-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
989-1082-ND
Through Hole Resistors 989-1082-ND
RES 0.01 OHM 1W 1% RADIAL

RES 0.01 OHM 1W 1% RADIAL

Buy Now Datasheet
Current Sense Resistor, 0.01 Ohm, 1W, 1%; Resistance Tt Electronics/international Resistive - 47M0830 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.01 Ohm, 1W, 1%; Resistance Tt Electronics/international Resistive
47M0830
Current Sense Resistor, 0.01 Ohm, 1W, 1%; Resistance Tt Electronics/international Resistive 47M0830
CURRENT SENSE RESISTOR, 0.01 OHM, 1W, 1%; Resistance:0.01ohm; Product Range:OAR Series; Power Rating:1W; Resistor Technology:Metal Strip; Resistor Case / Package:Open Element; Resistance Tolerance:± 1%; Product Length:11.43mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.01 OHM, 1W, 1%; Resistance:0.01ohm; Product Range:OAR Series; Power Rating:1W; Resistor Technology:Metal Strip; Resistor Case / Package:Open Element; Resistance Tolerance:± 1%; Product Length:11.43mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 989-1082-ND 47M0830
Product Name Through Hole Resistors Current Sense Resistor, 0.01 Ohm, 1W, 1%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging Radial Open Element
Resistance Range 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details