TT Electronics Through Hole Resistors - OAR1R005FLF OAR1R005FLF

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1195965-OAR1R005FLF Packaging: Bulk Termination: Radial Length: 11.43 mm Tolerance: 1 % Temperature Coefficient: 20 ppm/°C Military Standard: Not Composition: Metal Element, Metal Film, Metal Strip Height: 8.128 mm Number of Terminations: 2 Resistance: 5 mΩ Power Rating: 1 W Number of Pins: 2 Width: 1.651 mm Categories: Through Hole Resistors Case / Package: Radial Alternative Parts (Cross-Reference): OAR-1-R005-F-LF; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Depth: 1.65 mm Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Lead Pitch: 11.43 mm Max Power Dissipation: 1 W Life (Hours): 1000 hours Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1195965-OAR1R005FLF Packaging: Bulk Termination: Radial Length: 11.43 mm Tolerance: 1 % Temperature Coefficient: 20 ppm/°C Military Standard: Not Composition: Metal Element, Metal Film, Metal Strip Height: 8.128 mm Number of Terminations: 2 Resistance: 5 mΩ Power Rating: 1 W Number of Pins: 2 Width: 1.651 mm Categories: Through Hole Resistors Case / Package: Radial Alternative Parts (Cross-Reference): OAR-1-R005-F-LF; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Depth: 1.65 mm Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Lead Pitch: 11.43 mm Max Power Dissipation: 1 W Life (Hours): 1000 hours Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - OAR1R005FLF - 1195965-OAR1R005FLF - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - OAR1R005FLF
1195965-OAR1R005FLF
Through Hole Resistors - OAR1R005FLF 1195965-OAR1R005FLF
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1195965-OAR1R005FLF Packaging: Bulk Termination: Radial Length: 11.43 mm Tolerance: 1 % Temperature Coefficient: 20 ppm/°C Military Standard: Not Composition: Metal Element, Metal Film, Metal Strip Height: 8.128 mm Number of Terminations: 2 Resistance: 5 mΩ Power Rating: 1 W Number of Pins: 2 Width: 1.651 mm Categories: Through Hole Resistors Case / Package: Radial Alternative Parts (Cross-Reference): OAR-1-R005-F-LF; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Depth: 1.65 mm Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Lead Pitch: 11.43 mm Max Power Dissipation: 1 W Life (Hours): 1000 hours Max Operating Temperature: 125 °C

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1195965-OAR1R005FLF
Packaging: Bulk
Termination: Radial
Length: 11.43 mm
Tolerance: 1 %
Temperature Coefficient: 20 ppm/°C
Military Standard: Not
Composition: Metal Element, Metal Film, Metal Strip
Height: 8.128 mm
Number of Terminations: 2
Resistance: 5 mΩ
Power Rating: 1 W
Number of Pins: 2
Width: 1.651 mm
Categories: Through Hole Resistors
Case / Package: Radial
Alternative Parts (Cross-Reference): OAR-1-R005-F-LF;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Depth: 1.65 mm
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Lead Pitch: 11.43 mm
Max Power Dissipation: 1 W
Life (Hours): 1000 hours
Max Operating Temperature: 125 °C

Buy Now
Current Sense Resistor, 0.005 Ohm, 1W, 1%; Resistance Tt Electronics/international Resistive - 47M0829 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.005 Ohm, 1W, 1%; Resistance Tt Electronics/international Resistive
47M0829
Current Sense Resistor, 0.005 Ohm, 1W, 1%; Resistance Tt Electronics/international Resistive 47M0829
CURRENT SENSE RESISTOR, 0.005 OHM, 1W, 1%; Resistance:0.005ohm; Product Range:OAR Series; Power Rating:1W; Resistor Technology:Metal Strip; Resistor Case / Package:Open Element; Resistance Tolerance:± 1%; Product Length:11.43mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.005 OHM, 1W, 1%; Resistance:0.005ohm; Product Range:OAR Series; Power Rating:1W; Resistor Technology:Metal Strip; Resistor Case / Package:Open Element; Resistance Tolerance:± 1%; Product Length:11.43mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1195965-OAR1R005FLF 47M0829
Product Name Through Hole Resistors - OAR1R005FLF Current Sense Resistor, 0.005 Ohm, 1W, 1%; Resistance Tt Electronics/international Resistive
Technology / Construction MetalFilm MetalAlloy
Resistance Range 0.0050 ohms 0.0050 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details