BI Technologies Corporation Chip Resistor - Surface Mount - MHP50101F MHP50101F

Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1193084-MHP50101F Termination: Radial Voltage Rating: 500 V Length: 10.1 mm Tolerance: 1 % Temperature Coefficient: 50 ppm/°C Military Standard: Not Composition: Thin Film Resistance: 100 Ω Power Rating: 50 W Categories: Chip Resistor - Surface Mount Case / Package: TO-220 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Depth: 4.5 mm RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 500 V Voltage Rating (DC): 500 V REACH SVHC: No SVHC Lead Pitch: 5.08 mm Max Operating Temperature: 155 °C
Request a Quote
Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1193084-MHP50101F Termination: Radial Voltage Rating: 500 V Length: 10.1 mm Tolerance: 1 % Temperature Coefficient: 50 ppm/°C Military Standard: Not Composition: Thin Film Resistance: 100 Ω Power Rating: 50 W Categories: Chip Resistor - Surface Mount Case / Package: TO-220 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Depth: 4.5 mm RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 500 V Voltage Rating (DC): 500 V REACH SVHC: No SVHC Lead Pitch: 5.08 mm Max Operating Temperature: 155 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MHP50101F - 1193084-MHP50101F - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MHP50101F
1193084-MHP50101F
Chip Resistor - Surface Mount - MHP50101F 1193084-MHP50101F
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1193084-MHP50101F Termination: Radial Voltage Rating: 500 V Length: 10.1 mm Tolerance: 1 % Temperature Coefficient: 50 ppm/°C Military Standard: Not Composition: Thin Film Resistance: 100 Ω Power Rating: 50 W Categories: Chip Resistor - Surface Mount Case / Package: TO-220 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Depth: 4.5 mm RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 500 V Voltage Rating (DC): 500 V REACH SVHC: No SVHC Lead Pitch: 5.08 mm Max Operating Temperature: 155 °C

Manufacturer: Bi technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1193084-MHP50101F
Termination: Radial
Voltage Rating: 500 V
Length: 10.1 mm
Tolerance: 1 %
Temperature Coefficient: 50 ppm/°C
Military Standard: Not
Composition: Thin Film
Resistance: 100 Ω
Power Rating: 50 W
Categories: Chip Resistor - Surface Mount
Case / Package: TO-220
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Depth: 4.5 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (AC): 500 V
Voltage Rating (DC): 500 V
REACH SVHC: No SVHC
Lead Pitch: 5.08 mm
Max Operating Temperature: 155 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1193084-MHP50101F
Product Name Chip Resistor - Surface Mount - MHP50101F
Technology / Construction MetalFilm; Thin Film (Chip)
Resistance Range 100 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data