Manufacturer: Bi technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1009628-MHP500R050F
Termination: Radial
Voltage Rating: 500 V
Length: 10.6 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 250 ppm/°C
Military Standard: Not
Composition: Thin Film
Resistance: 50 mΩ
Power Rating: 50 W
Categories: OEM Parts(M-N)
Case / Package: TO-220
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 4.5 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (AC): 500 V
Voltage Rating (DC): 500 V
REACH SVHC: No SVHC
Lead Pitch: 5.08 mm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1009628-MHP500R050F |
| Product Name | OEM Parts - OEM Parts (M - N) - MHP500R050F |