TT Electronics Resistor, 0.01 Ohm, 20W, ±1%; Resistance Tt Electronics/bi Technologies MHP200R010F

Description
RESISTOR, 0.01 OHM, 20W, ±1%; Resistance:0.01ohm; Product Range:MHP20 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thin Film; Qualification:- RoHS Compliant: Yes
Description
RESISTOR, 0.01 OHM, 20W, ±1%; Resistance:0.01ohm; Product Range:MHP20 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thin Film; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, 0.01 Ohm, 20W, ±1%; Resistance Tt Electronics/bi Technologies - 97K5026 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 0.01 Ohm, 20W, ±1%; Resistance Tt Electronics/bi Technologies
97K5026
Resistor, 0.01 Ohm, 20W, ±1%; Resistance Tt Electronics/bi Technologies 97K5026
RESISTOR, 0.01 OHM, 20W, ±1%; Resistance:0.01ohm; Product Range:MHP20 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thin Film; Qualification:- RoHS Compliant: Yes

RESISTOR, 0.01 OHM, 20W, ±1%; Resistance:0.01ohm; Product Range:MHP20 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thin Film; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97K5026
Product Name Resistor, 0.01 Ohm, 20W, ±1%; Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging TO-220
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details