Manufacturer: Bi technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1125550-MHP100500F
Termination: Radial
Voltage Rating: 700 V
Length: 16 mm
Tolerance: 1 %
Temperature Coefficient: 50 ppm/°C
Military Standard: Not
Composition: Thin Film
Resistance: 50 Ω
Power Rating: 100 W
Categories: Custom Parts
Case / Package: TO-247
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Depth: 4.8 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (AC): 700 V
Voltage Rating (DC): 700 V
REACH SVHC: No SVHC
Lead Pitch: 10.9 mm
Max Operating Temperature: 155 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1125550-MHP100500F |
| Product Name | Custom Parts - Custom Parts (J - M) - MHP100500F |