TT Electronics Through Hole Thick Film Resistor, Mhp100 Series, 50 Ohm, 100 W, 1%, 700 V, To-247 Rohs Compliant Tt Electronics/bi Technologies MHP100500F

Description
Through Hole Thick Film Resistor, MHP100 Series, 50 ohm, 100 W, - 1%, 700 V, TO-247 RoHS Compliant: Yes
Datasheet
Description
Through Hole Thick Film Resistor, MHP100 Series, 50 ohm, 100 W, - 1%, 700 V, TO-247 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Thick Film Resistor, Mhp100 Series, 50 Ohm, 100 W, 1%, 700 V, To-247 Rohs Compliant Tt Electronics/bi Technologies - 97K5014 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Mhp100 Series, 50 Ohm, 100 W, 1%, 700 V, To-247 Rohs Compliant Tt Electronics/bi Technologies
97K5014
Through Hole Thick Film Resistor, Mhp100 Series, 50 Ohm, 100 W, 1%, 700 V, To-247 Rohs Compliant Tt Electronics/bi Technologies 97K5014
Through Hole Thick Film Resistor, MHP100 Series, 50 ohm, 100 W, - 1%, 700 V, TO-247 RoHS Compliant: Yes

Through Hole Thick Film Resistor, MHP100 Series, 50 ohm, 100 W, - 1%, 700 V, TO-247 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97K5014
Product Name Through Hole Thick Film Resistor, Mhp100 Series, 50 Ohm, 100 W, 1%, 700 V, To-247 Rohs Compliant Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details