Semelab Plc. Trans,audio,pnp,230V,18A,to-3P; Transistor Polarity Tt Electronics/semelab MG9411

Description
TRANS,AUDIO,PNP,230V ,18A,TO-3P; Transistor Polarity:PNP; Collector Emitter Voltage Max:230V; Continuous Collector Current:18A; Power Dissipation:300W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:35MHz RoHS Compliant: Yes
Datasheet
Description
TRANS,AUDIO,PNP,230V ,18A,TO-3P; Transistor Polarity:PNP; Collector Emitter Voltage Max:230V; Continuous Collector Current:18A; Power Dissipation:300W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:35MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trans,audio,pnp,230V,18A,to-3P; Transistor Polarity Tt Electronics/semelab - 23T0973 - Newark, An Avnet Company
Chicago, IL, United States
Trans,audio,pnp,230V,18A,to-3P; Transistor Polarity Tt Electronics/semelab
23T0973
Trans,audio,pnp,230V,18A,to-3P; Transistor Polarity Tt Electronics/semelab 23T0973
TRANS,AUDIO,PNP,230V ,18A,TO-3P; Transistor Polarity:PNP; Collector Emitter Voltage Max:230V; Continuous Collector Current:18A; Power Dissipation:300W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:35MHz RoHS Compliant: Yes

TRANS,AUDIO,PNP,230V,18A,TO-3P; Transistor Polarity:PNP; Collector Emitter Voltage Max:230V; Continuous Collector Current:18A; Power Dissipation:300W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:35MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 23T0973
Product Name Trans,audio,pnp,230V,18A,to-3P; Transistor Polarity Tt Electronics/semelab
Transistor Type Trans,audio,pnp,230V,18A,to-3P; Transistor Polarity Tt Electronics/semelab
Unlock Full Specs
to access all available technical data

Similar Products