Semelab Plc. Trans,audio,npn,230V,18A,to-3P; Transistor Polarity Tt Electronics/semelab MG6331

Description
TRANS,AUDIO,NPN,230V ,18A,TO-3P; Transistor Polarity:NPN; Collector Emitter Voltage Max:230V; Continuous Collector Current:18A; Power Dissipation:300W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:60MHz RoHS Compliant: Yes
Description
TRANS,AUDIO,NPN,230V ,18A,TO-3P; Transistor Polarity:NPN; Collector Emitter Voltage Max:230V; Continuous Collector Current:18A; Power Dissipation:300W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:60MHz RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The MG6331 is an NPN silicon epitaxial planar transistor designed for audio power amplifier applications, housed in a TO-3P plastic package. It has a collector-emitter voltage rating of 230V, a continuous collector current of 18A, and a total power dissipation of 300W at 25°C. The thermal resistance from junction to case is 0.42°C/W, and the maximum junction temperature is 150°C. The transition frequency is 60MHz, and the output capacitance is 250pF at 1MHz. The device meets RoHS standards. The complementary PNP variant is the MG9411.

Datasheet Summary
Powered by GS/AI

The MG6331 is an NPN silicon epitaxial planar transistor designed for audio power amplifier applications, housed in a TO-3P plastic package. It has a collector-emitter voltage rating of 230V, a continuous collector current of 18A, and a total power dissipation of 300W at 25°C. The thermal resistance from junction to case is 0.42°C/W, and the maximum junction temperature is 150°C. The transition frequency is 60MHz, and the output capacitance is 250pF at 1MHz. The device meets RoHS standards. The complementary PNP variant is the MG9411.

Suppliers

Company
Product
Description
Supplier Links
Trans,audio,npn,230V,18A,to-3P; Transistor Polarity Tt Electronics/semelab - 23T0967 - Newark, An Avnet Company
Chicago, IL, United States
Trans,audio,npn,230V,18A,to-3P; Transistor Polarity Tt Electronics/semelab
23T0967
Trans,audio,npn,230V,18A,to-3P; Transistor Polarity Tt Electronics/semelab 23T0967
TRANS,AUDIO,NPN,230V ,18A,TO-3P; Transistor Polarity:NPN; Collector Emitter Voltage Max:230V; Continuous Collector Current:18A; Power Dissipation:300W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:60MHz RoHS Compliant: Yes

TRANS,AUDIO,NPN,230V,18A,TO-3P; Transistor Polarity:NPN; Collector Emitter Voltage Max:230V; Continuous Collector Current:18A; Power Dissipation:300W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:60MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 23T0967
Product Name Trans,audio,npn,230V,18A,to-3P; Transistor Polarity Tt Electronics/semelab
Transistor Type Trans,audio,npn,230V,18A,to-3P; Transistor Polarity Tt Electronics/semelab
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Hard To Find - 2SK3594-01 - 1127650-2SK3594-01 - Win Source Electronics
Fuji Electric Corp. of America
Specs
Transistor Type MOSFET; Power-MOSFET
Package Type SOT3
View Details
2 suppliers
MOSFETs - 1219963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type Sot-89
View Details