Welwyn Components, Ltd. Through Hole Metal Film Resistor, Mfr Series, 820 Ohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn MFR5-820RFI

Description
Through Hole Metal Film Resistor, MFR Series, 820 ohm, 750 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
Description
Through Hole Metal Film Resistor, MFR Series, 820 ohm, 750 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Through Hole Metal Film Resistor from the MFR Series has a resistance value of 820 Ohms and a power rating of 750 mW. It features a tolerance of 1% and can withstand a maximum voltage of 350 V. This resistor is designed for axial leaded applications and is compliant with RoHS regulations, ensuring it is free from lead and other hazardous substances. The product is suitable for professional-grade applications, meeting the CECC 40101-803 and 019 specifications. Its construction includes a thin film of metal alloy on a high purity ceramic core, providing stability and reliability in performance. The resistor is also resistant to normal industrial cleaning solvents, making it suitable for various environments.

Datasheet Summary
Powered by GS/AI

The Through Hole Metal Film Resistor from the MFR Series has a resistance value of 820 Ohms and a power rating of 750 mW. It features a tolerance of 1% and can withstand a maximum voltage of 350 V. This resistor is designed for axial leaded applications and is compliant with RoHS regulations, ensuring it is free from lead and other hazardous substances. The product is suitable for professional-grade applications, meeting the CECC 40101-803 and 019 specifications. Its construction includes a thin film of metal alloy on a high purity ceramic core, providing stability and reliability in performance. The resistor is also resistant to normal industrial cleaning solvents, making it suitable for various environments.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Mfr Series, 820 Ohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 97K4997 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mfr Series, 820 Ohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
97K4997
Through Hole Metal Film Resistor, Mfr Series, 820 Ohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 97K4997
Through Hole Metal Film Resistor, MFR Series, 820 ohm, 750 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MFR Series, 820 ohm, 750 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97K4997
Product Name Through Hole Metal Film Resistor, Mfr Series, 820 Ohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details