Welwyn Components, Ltd. Metal Film Resistor, 56 Ohm, 750Mw, 1%; Resistance Tt Electronics/welwyn MFR5-56RFA25

Description
METAL FILM RESISTOR, 56 OHM, 750mW, 1%; Resistance:56ohm; Product Range:MFR Series; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 56 OHM, 750mW, 1%; Resistance:56ohm; Product Range:MFR Series; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 56 Ohm, 750Mw, 1%; Resistance Tt Electronics/welwyn - 78R4940 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 56 Ohm, 750Mw, 1%; Resistance Tt Electronics/welwyn
78R4940
Metal Film Resistor, 56 Ohm, 750Mw, 1%; Resistance Tt Electronics/welwyn 78R4940
METAL FILM RESISTOR, 56 OHM, 750mW, 1%; Resistance:56ohm; Product Range:MFR Series; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 56 OHM, 750mW, 1%; Resistance:56ohm; Product Range:MFR Series; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R4940
Product Name Metal Film Resistor, 56 Ohm, 750Mw, 1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 56 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details