TT Electronics Custom Parts - Custom Parts (J - M) - MFR5-2K2FI MFR5-2K2FI

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1131602-MFR5-2K2FI Termination: Axial Length: 9 mm Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Metal Film Resistance: 2.2 kΩ Power Rating: 750 mW Diameter: 3.6 mm Categories: Custom Parts Case / Package: Conformal Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 350 V Max Operating Temperature: 155 °C
Request a Quote
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1131602-MFR5-2K2FI Termination: Axial Length: 9 mm Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Metal Film Resistance: 2.2 kΩ Power Rating: 750 mW Diameter: 3.6 mm Categories: Custom Parts Case / Package: Conformal Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 350 V Max Operating Temperature: 155 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (J - M) - MFR5-2K2FI - 1131602-MFR5-2K2FI - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (J - M) - MFR5-2K2FI
1131602-MFR5-2K2FI
Custom Parts - Custom Parts (J - M) - MFR5-2K2FI 1131602-MFR5-2K2FI
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1131602-MFR5-2K2FI Termination: Axial Length: 9 mm Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Metal Film Resistance: 2.2 kΩ Power Rating: 750 mW Diameter: 3.6 mm Categories: Custom Parts Case / Package: Conformal Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 350 V Max Operating Temperature: 155 °C

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1131602-MFR5-2K2FI
Termination: Axial
Length: 9 mm
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Composition: Metal Film
Resistance: 2.2 kΩ
Power Rating: 750 mW
Diameter: 3.6 mm
Categories: Custom Parts
Case / Package: Conformal
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 350 V
Max Operating Temperature: 155 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1131602-MFR5-2K2FI
Product Name Custom Parts - Custom Parts (J - M) - MFR5-2K2FI
Unlock Full Specs
to access all available technical data