Welwyn Components, Ltd. Metal Film Resistor, 1Kohm, 750Mw, 1%; Resistance Tt Electronics/welwyn MFR5-1K0FA25

Description
METAL FILM RESISTOR, 1KOHM, 750mW, 1%; Resistance:1kohm; Product Range:MFR Series; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 1KOHM, 750mW, 1%; Resistance:1kohm; Product Range:MFR Series; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 1Kohm, 750Mw, 1%; Resistance Tt Electronics/welwyn - 78R4927 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Kohm, 750Mw, 1%; Resistance Tt Electronics/welwyn
78R4927
Metal Film Resistor, 1Kohm, 750Mw, 1%; Resistance Tt Electronics/welwyn 78R4927
METAL FILM RESISTOR, 1KOHM, 750mW, 1%; Resistance:1kohm; Product Range:MFR Series; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1KOHM, 750mW, 1%; Resistance:1kohm; Product Range:MFR Series; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R4927
Product Name Metal Film Resistor, 1Kohm, 750Mw, 1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 1000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C184J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1622903-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2260 ohms
View Details
2 suppliers