Welwyn Components, Ltd. Metal Film Resistor, 150Kohm, 750Mw, 1%; Resistance Tt Electronics/welwyn MFR5-150KFI

Description
METAL FILM RESISTOR, 150KOHM, 750mW, 1%; Resistance:150kohm; Product Range:MFR Series; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 150KOHM, 750mW, 1%; Resistance:150kohm; Product Range:MFR Series; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 150Kohm, 750Mw, 1%; Resistance Tt Electronics/welwyn - 64K0098 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 150Kohm, 750Mw, 1%; Resistance Tt Electronics/welwyn
64K0098
Metal Film Resistor, 150Kohm, 750Mw, 1%; Resistance Tt Electronics/welwyn 64K0098
METAL FILM RESISTOR, 150KOHM, 750mW, 1%; Resistance:150kohm; Product Range:MFR Series; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 150KOHM, 750mW, 1%; Resistance:150kohm; Product Range:MFR Series; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 64K0098
Product Name Metal Film Resistor, 150Kohm, 750Mw, 1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 150000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details