Welwyn Components, Ltd. Through Hole Metal Film Resistor, Mfr Series, 10 Ohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn MFR5-10RFI

Description
Through Hole Metal Film Resistor, MFR Series, 10 ohm, 750 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Metal Film Resistor, MFR Series, 10 ohm, 750 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Mfr Series, 10 Ohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 97K4942 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mfr Series, 10 Ohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
97K4942
Through Hole Metal Film Resistor, Mfr Series, 10 Ohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 97K4942
Through Hole Metal Film Resistor, MFR Series, 10 ohm, 750 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MFR Series, 10 ohm, 750 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Film 10 Ohm, 750 Mw, 1%, 350 V, Axial Leaded Tt Electronics/welwyn - 62AK2841 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film 10 Ohm, 750 Mw, 1%, 350 V, Axial Leaded Tt Electronics/welwyn
62AK2841
Metal Film 10 Ohm, 750 Mw, 1%, 350 V, Axial Leaded Tt Electronics/welwyn 62AK2841
METAL FILM 10 OHM, 750 MW, - 1%, 350 V, AXIAL LEADED

METAL FILM 10 OHM, 750 MW, - 1%, 350 V, AXIAL LEADED

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 97K4942 62AK2841
Product Name Through Hole Metal Film Resistor, Mfr Series, 10 Ohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn Metal Film 10 Ohm, 750 Mw, 1%, 350 V, Axial Leaded Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614958-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.5 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details