Welwyn Components, Ltd. Metal Film Resistor, 8.2Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn MFR4-8K2FI

Description
METAL FILM RESISTOR, 8.2KOHM, 500mW, 1%; Resistance:8.2kohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 8.2KOHM, 500mW, 1%; Resistance:8.2kohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 8.2Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn - 78R4924 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 8.2Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn
78R4924
Metal Film Resistor, 8.2Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn 78R4924
METAL FILM RESISTOR, 8.2KOHM, 500mW, 1%; Resistance:8.2kohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 8.2KOHM, 500mW, 1%; Resistance:8.2kohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R4924
Product Name Metal Film Resistor, 8.2Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 8200 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details