Welwyn Components, Ltd. Metal Film Resistor,axial,82 Ohm,500 Mw; Resistance Tt Electronics/welwyn MFR4-82RFI

Description
METAL FILM RESISTOR,AXIAL,82 OHM,500 mW; Resistance:82ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR,AXIAL,82 OHM,500 mW; Resistance:82ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor,axial,82 Ohm,500 Mw; Resistance Tt Electronics/welwyn - 97K4928 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor,axial,82 Ohm,500 Mw; Resistance Tt Electronics/welwyn
97K4928
Metal Film Resistor,axial,82 Ohm,500 Mw; Resistance Tt Electronics/welwyn 97K4928
METAL FILM RESISTOR,AXIAL,82 OHM,500 mW; Resistance:82ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR,AXIAL,82 OHM,500 mW; Resistance:82ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97K4928
Product Name Metal Film Resistor,axial,82 Ohm,500 Mw; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 82 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details