Welwyn Components, Ltd. Metal Film Resistor, 75Kohm, 500Mw, 1%, Axial; Resistance Tt Electronics/welwyn MFR4-75KFI

Description
METAL FILM RESISTOR, 75KOHM, 500mW, 1%, AXIAL; Resistance:75kohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 75KOHM, 500mW, 1%, AXIAL; Resistance:75kohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 75Kohm, 500Mw, 1%, Axial; Resistance Tt Electronics/welwyn - 97K4922 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 75Kohm, 500Mw, 1%, Axial; Resistance Tt Electronics/welwyn
97K4922
Metal Film Resistor, 75Kohm, 500Mw, 1%, Axial; Resistance Tt Electronics/welwyn 97K4922
METAL FILM RESISTOR, 75KOHM, 500mW, 1%, AXIAL; Resistance:75kohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 75KOHM, 500mW, 1%, AXIAL; Resistance:75kohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Axial 75% 1% Tt Electronics/welwyn - 62AK2838 - Newark, An Avnet Company
Chicago, IL, United States
Axial 75% 1% Tt Electronics/welwyn
62AK2838
Axial 75% 1% Tt Electronics/welwyn 62AK2838
AXIAL 75% 1%

AXIAL 75% 1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 97K4922 62AK2838
Product Name Metal Film Resistor, 75Kohm, 500Mw, 1%, Axial; Resistance Tt Electronics/welwyn Axial 75% 1% Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 75000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers