Welwyn Components, Ltd. Through Hole Metal Film Resistor, Mfr Series, 750 Ohm, 500 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn MFR4-750RFI

Description
Through Hole Metal Film Resistor, MFR Series, 750 ohm, 500 mW, - 1%, 250 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Metal Film Resistor, MFR Series, 750 ohm, 500 mW, - 1%, 250 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Mfr Series, 750 Ohm, 500 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 97K4925 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mfr Series, 750 Ohm, 500 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
97K4925
Through Hole Metal Film Resistor, Mfr Series, 750 Ohm, 500 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 97K4925
Through Hole Metal Film Resistor, MFR Series, 750 ohm, 500 mW, - 1%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MFR Series, 750 ohm, 500 mW, - 1%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97K4925
Product Name Through Hole Metal Film Resistor, Mfr Series, 750 Ohm, 500 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details